American Technical Ceramics Corp. Ceramic Capacitors - 800A150JT250XT4K 800A150JT250XT4K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858296-800A150JT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1260-6-ND, 1284-1260-1, 1284-800A150JT250XT4 KCT, 800A150JTDRB, 1284-1260-2-ND, 1284-800A150JT250XT4 KDKR, 1284-1260-2, 1284-1260-1-ND, 1284-1260-6, 1284-800A150JT250XT4 KTR, 800A150JT250XT, 800A150JTDRN, ATC800A150JT250XT, 800A150JT250XT\\4000 , 800A150JT
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858296-800A150JT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1260-6-ND, 1284-1260-1, 1284-800A150JT250XT4 KCT, 800A150JTDRB, 1284-1260-2-ND, 1284-800A150JT250XT4 KDKR, 1284-1260-2, 1284-1260-1-ND, 1284-1260-6, 1284-800A150JT250XT4 KTR, 800A150JT250XT, 800A150JTDRN, ATC800A150JT250XT, 800A150JT250XT\\4000 , 800A150JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800A150JT250XT4K - 858296-800A150JT250XT4K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800A150JT250XT4K
858296-800A150JT250XT4K
Ceramic Capacitors - 800A150JT250XT4K 858296-800A150JT250XT4K
Manufacturer: American Technical Ceramics Win Source Part Number: 858296-800A150JT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1260-6-ND, 1284-1260-1, 1284-800A150JT250XT4 KCT, 800A150JTDRB, 1284-1260-2-ND, 1284-800A150JT250XT4 KDKR, 1284-1260-2, 1284-1260-1-ND, 1284-1260-6, 1284-800A150JT250XT4 KTR, 800A150JT250XT, 800A150JTDRN, ATC800A150JT250XT, 800A150JT250XT\\4000 , 800A150JT

Manufacturer: American Technical Ceramics
Win Source Part Number: 858296-800A150JT250XT4K
Series: ATC 800A
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Package: 0505 (1313 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-1260-6-ND, 1284-1260-1, 1284-800A150JT250XT4KCT, 800A150JTDRB, 1284-1260-2-ND, 1284-800A150JT250XT4KDKR, 1284-1260-2, 1284-1260-1-ND, 1284-1260-6, 1284-800A150JT250XT4KTR, 800A150JT250XT, 800A150JTDRN, ATC800A150JT250XT, 800A150JT250XT\\4000, 800A150JT

Buy Now Datasheet
Ceramic Capacitors - 800A150JT250XT4K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
800A150JT250XT4K
Ceramic Capacitors 800A150JT250XT4K
CAP CER 15PF 250V C0G/NP0 0505

CAP CER 15PF 250V C0G/NP0 0505

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 858296-800A150JT250XT4K 800A150JT250XT4K
Product Name Ceramic Capacitors - 800A150JT250XT4K Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details