Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040998-800A150JT250
Termination: SMD/SMT
Voltage Rating: 250 V
Length: 1.397 mm
Mounting: SMD (SMT)
Capacitance: 15 pF
Tolerance: 5 %
Thickness: 1.4478 mm
Width: 1.397 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Alternative Parts (Cross-Reference): C1206C150J5GACTU; C0402C150J5GACTU; C0603C150J5GACTU; 06031A150JAT2A; GRM0335C1H150JA01D; 04025A150JAT2A;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1040998-800A150JT250XT |
| Product Name | Ceramic Capacitors - 800A150JT250XT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.50E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |