American Technical Ceramics Corp. Ceramic Capacitors - 700B620GP500X 700B620GP500X

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205658-700B620GP500 X Length: 2.79 mm Capacitance: 62 pF Tolerance: 2 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 2.79 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205658-700B620GP500 X Length: 2.79 mm Capacitance: 62 pF Tolerance: 2 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 2.79 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 700B620GP500X - 1205658-700B620GP500X - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 700B620GP500X
1205658-700B620GP500X
Ceramic Capacitors - 700B620GP500X 1205658-700B620GP500X
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205658-700B620GP500 X Length: 2.79 mm Capacitance: 62 pF Tolerance: 2 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 2.79 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: C0G Max Operating Temperature: 125 °C

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205658-700B620GP500X
Length: 2.79 mm
Capacitance: 62 pF
Tolerance: 2 %
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 2.79 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: C0G
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1205658-700B620GP500X
Product Name Ceramic Capacitors - 700B620GP500X
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details