American Technical Ceramics Corp. Ceramic Capacitors - 600S8R2CT250XT 600S8R2CT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764394-600S8R2CT250X T Series: ATC 600S Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0603 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 250V Thickness (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764394-600S8R2CT250X T Series: ATC 600S Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0603 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 250V Thickness (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600S8R2CT250XT - 764394-600S8R2CT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600S8R2CT250XT
764394-600S8R2CT250XT
Ceramic Capacitors - 600S8R2CT250XT 764394-600S8R2CT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 764394-600S8R2CT250X T Series: ATC 600S Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0603 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 250V Thickness (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 764394-600S8R2CT250XT
Series: ATC 600S
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0603
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 8.2pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 764394-600S8R2CT250XT
Product Name Ceramic Capacitors - 600S8R2CT250XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers