American Technical Ceramics Corp. Ceramic Capacitors - 600S5R1BT250XT 600S5R1BT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 907629-600S5R1BT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: 5.1 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1231-1, 600S5R1BTDRN, 1284-1231-2, 600S5R1BTDRB, 600S5R1BT250XT\\4000 , 1284-1231-6, 600S5R1BT, ATC600S5R1BT250XT
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 907629-600S5R1BT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: 5.1 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1231-1, 600S5R1BTDRN, 1284-1231-2, 600S5R1BTDRB, 600S5R1BT250XT\\4000 , 1284-1231-6, 600S5R1BT, ATC600S5R1BT250XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600S5R1BT250XT - 907629-600S5R1BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600S5R1BT250XT
907629-600S5R1BT250XT
Ceramic Capacitors - 600S5R1BT250XT 907629-600S5R1BT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 907629-600S5R1BT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: 5.1 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1231-1, 600S5R1BTDRN, 1284-1231-2, 600S5R1BTDRB, 600S5R1BT250XT\\4000 , 1284-1231-6, 600S5R1BT, ATC600S5R1BT250XT

Manufacturer: American Technical Ceramics
Win Source Part Number: 907629-600S5R1BT250XT
Series: ATC 600S
Operating Temperature Range: -55°C ~ 125°C
Features: 5.1 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-1231-1, 600S5R1BTDRN, 1284-1231-2, 600S5R1BTDRB, 600S5R1BT250XT\\4000, 1284-1231-6, 600S5R1BT, ATC600S5R1BT250XT

Buy Now Datasheet
Ceramic Capacitors - 600S5R1BT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600S5R1BT250XT
Ceramic Capacitors 600S5R1BT250XT
CAP CER 5.1PF 250V C0G/NP0 0603

CAP CER 5.1PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 907629-600S5R1BT250XT 600S5R1BT250XT
Product Name Ceramic Capacitors - 600S5R1BT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ultracapacitors - 105DCN2R7S - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
3 suppliers
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details