American Technical Ceramics Corp. Ceramic Capacitors - 600S330FT250XT 600S330FT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 907626-600S330FT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600S330FTDRB, 1284-1206-6, ATC600S330FT250XT, 600S330FT250XT\\4000 , 600S330FT, 1284-1206-1, 1284-1206-2, 600S330FTDRN
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 907626-600S330FT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600S330FTDRB, 1284-1206-6, ATC600S330FT250XT, 600S330FT250XT\\4000 , 600S330FT, 1284-1206-1, 1284-1206-2, 600S330FTDRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600S330FT250XT - 907626-600S330FT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600S330FT250XT
907626-600S330FT250XT
Ceramic Capacitors - 600S330FT250XT 907626-600S330FT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 907626-600S330FT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600S330FTDRB, 1284-1206-6, ATC600S330FT250XT, 600S330FT250XT\\4000 , 600S330FT, 1284-1206-1, 1284-1206-2, 600S330FTDRN

Manufacturer: American Technical Ceramics
Win Source Part Number: 907626-600S330FT250XT
Series: ATC 600S
Operating Temperature Range: -55°C ~ 125°C
Features: ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 600S330FTDRB, 1284-1206-6, ATC600S330FT250XT, 600S330FT250XT\\4000, 600S330FT, 1284-1206-1, 1284-1206-2, 600S330FTDRN

Buy Now Datasheet
Ceramic Capacitors - 600S330FT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600S330FT250XT
Ceramic Capacitors 600S330FT250XT
CAP CER 33PF 250V C0G/NP0 0603

CAP CER 33PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 907626-600S330FT250XT 600S330FT250XT
Product Name Ceramic Capacitors - 600S330FT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ultracapacitors - EDS474Z3R6H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
4 suppliers