American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 600S2R0AW250XT

Description
Win Source Part Number: 1314474-600S2R0AW250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2 pF Tolerance: ±0.05pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314474-600S2R0AW250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2 pF Tolerance: ±0.05pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1314474-600S2R0AW250XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314474-600S2R0AW250XT
Capacitors - Ceramic Capacitors 1314474-600S2R0AW250XT
Win Source Part Number: 1314474-600S2R0AW250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2 pF Tolerance: ±0.05pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant

Win Source Part Number: 1314474-600S2R0AW250XT
Category: Capacitors>Ceramic Capacitors
Series: ATC 600S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance: 2 pF
Tolerance: ±0.05pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1314474-600S2R0AW250XT
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers