American Technical Ceramics Corp. Ceramic Capacitors - 600S0R6CT250XT 600S0R6CT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 907621-600S0R6CT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: 0.6 pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600S0R6CT, 600S0R6CT250XT\\4000 , 600S0R6CTDRB, 600S0R6CTDRN, ATC600S0R6CT250XT
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 907621-600S0R6CT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: 0.6 pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600S0R6CT, 600S0R6CT250XT\\4000 , 600S0R6CTDRB, 600S0R6CTDRN, ATC600S0R6CT250XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600S0R6CT250XT - 907621-600S0R6CT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600S0R6CT250XT
907621-600S0R6CT250XT
Ceramic Capacitors - 600S0R6CT250XT 907621-600S0R6CT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 907621-600S0R6CT250X T Series: ATC 600S Operating Temperature Range: -55°C ~ 125°C Features: 0.6 pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600S0R6CT, 600S0R6CT250XT\\4000 , 600S0R6CTDRB, 600S0R6CTDRN, ATC600S0R6CT250XT

Manufacturer: American Technical Ceramics
Win Source Part Number: 907621-600S0R6CT250XT
Series: ATC 600S
Operating Temperature Range: -55°C ~ 125°C
Features: 0.6 pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 600S0R6CT, 600S0R6CT250XT\\4000, 600S0R6CTDRB, 600S0R6CTDRN, ATC600S0R6CT250XT

Buy Now Datasheet
Ceramic Capacitors - 600S0R6CT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600S0R6CT250XT
Ceramic Capacitors 600S0R6CT250XT
CAP CER 0.6PF 250V NP0 0603

CAP CER 0.6PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 907621-600S0R6CT250XT 600S0R6CT250XT
Product Name Ceramic Capacitors - 600S0R6CT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details