American Technical Ceramics Corp. OEM Parts - OEM Parts (0 - 9) - 600S0R5BW250XT 600S0R5BW250XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964040-600S0R5BW250X T Termination: SMD/SMT Voltage Rating: 250 V Mounting: SMD (SMT) Capacitance: 500 fF Categories: OEM Parts(0-9) Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964040-600S0R5BW250X T Termination: SMD/SMT Voltage Rating: 250 V Mounting: SMD (SMT) Capacitance: 500 fF Categories: OEM Parts(0-9) Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 600S0R5BW250XT - 964040-600S0R5BW250XT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 600S0R5BW250XT
964040-600S0R5BW250XT
OEM Parts - OEM Parts (0 - 9) - 600S0R5BW250XT 964040-600S0R5BW250XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964040-600S0R5BW250X T Termination: SMD/SMT Voltage Rating: 250 V Mounting: SMD (SMT) Capacitance: 500 fF Categories: OEM Parts(0-9) Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 250 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964040-600S0R5BW250XT
Termination: SMD/SMT
Voltage Rating: 250 V
Mounting: SMD (SMT)
Capacitance: 500 fF
Categories: OEM Parts(0-9)
Case / Package: 0603
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 250 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964040-600S0R5BW250XT
Product Name OEM Parts - OEM Parts (0 - 9) - 600S0R5BW250XT
Unlock Full Specs
to access all available technical data

Similar Products