American Technical Ceramics Corp. Ceramic Capacitors - 600F2R7CT250XT 600F2R7CT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764353-600F2R7CT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 0805N2R7C251CT; 0805N2R7C251LT; 251R15S2R7CV4E; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764353-600F2R7CT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 0805N2R7C251CT; 0805N2R7C251LT; 251R15S2R7CV4E; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F2R7CT250XT - 764353-600F2R7CT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F2R7CT250XT
764353-600F2R7CT250XT
Ceramic Capacitors - 600F2R7CT250XT 764353-600F2R7CT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 764353-600F2R7CT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 0805N2R7C251CT; 0805N2R7C251LT; 251R15S2R7CV4E; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 764353-600F2R7CT250XT
Series: ATC 600F
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0805
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 2.7pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: ATC 600F
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): 0805N2R7C251CT; 0805N2R7C251LT; 251R15S2R7CV4E;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 764353-600F2R7CT250XT
Product Name Ceramic Capacitors - 600F2R7CT250XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers