American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 600F220FT250XT

Description
Win Source Part Number: 1307218-600F220FT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 22 pF Tolerance: ±1% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F220FT,600F220FTD RN,1284-1037-1,600F2 20FTDRB,ATC600F220FT 250XT,1284-1037-6,12 84-1037-2,600F220FT2 50XT\\4000
Request a Quote Datasheet
Description
Win Source Part Number: 1307218-600F220FT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 22 pF Tolerance: ±1% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F220FT,600F220FTD RN,1284-1037-1,600F2 20FTDRB,ATC600F220FT 250XT,1284-1037-6,12 84-1037-2,600F220FT2 50XT\\4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1307218-600F220FT250XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307218-600F220FT250XT
Capacitors - Ceramic Capacitors 1307218-600F220FT250XT
Win Source Part Number: 1307218-600F220FT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 22 pF Tolerance: ±1% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F220FT,600F220FTD RN,1284-1037-1,600F2 20FTDRB,ATC600F220FT 250XT,1284-1037-6,12 84-1037-2,600F220FT2 50XT\\4000

Win Source Part Number: 1307218-600F220FT250XT
Category: Capacitors>Ceramic Capacitors
Series: ATC 600F
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 4,000
Capacitance: 22 pF
Tolerance: ±1%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
Other Names: 600F220FT,600F220FTDRN,1284-1037-1,600F220FTDRB,ATC600F220FT250XT,1284-1037-6,1284-1037-2,600F220FT250XT\\4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1307218-600F220FT250XT
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers