American Technical Ceramics Corp. Ceramic Capacitors - 600F1R6BT250XT 600F1R6BT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 912047-600F1R6BT250X T Series: ATC 600F Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600F1R6BTDRB, ATC600F1R6BT250XT, 1284-1032-6, 600F1R6BTDRN, 1284-1032-2, 1284-1032-1, 600F1R6BT, 600F1R6BT250XT\\4000
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 912047-600F1R6BT250X T Series: ATC 600F Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600F1R6BTDRB, ATC600F1R6BT250XT, 1284-1032-6, 600F1R6BTDRN, 1284-1032-2, 1284-1032-1, 600F1R6BT, 600F1R6BT250XT\\4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F1R6BT250XT - 912047-600F1R6BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F1R6BT250XT
912047-600F1R6BT250XT
Ceramic Capacitors - 600F1R6BT250XT 912047-600F1R6BT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 912047-600F1R6BT250X T Series: ATC 600F Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 600F1R6BTDRB, ATC600F1R6BT250XT, 1284-1032-6, 600F1R6BTDRN, 1284-1032-2, 1284-1032-1, 600F1R6BT, 600F1R6BT250XT\\4000

Manufacturer: American Technical Ceramics
Win Source Part Number: 912047-600F1R6BT250XT
Series: ATC 600F
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 600F1R6BTDRB, ATC600F1R6BT250XT, 1284-1032-6, 600F1R6BTDRN, 1284-1032-2, 1284-1032-1, 600F1R6BT, 600F1R6BT250XT\\4000

Buy Now Datasheet
Ceramic Capacitors - 600F1R6BT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600F1R6BT250XT
Ceramic Capacitors 600F1R6BT250XT
CAP CER 1.6PF 250V C0G/NP0 0805

CAP CER 1.6PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 912047-600F1R6BT250XT 600F1R6BT250XT
Product Name Ceramic Capacitors - 600F1R6BT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers