American Technical Ceramics Corp. Capacitors Ceramic Capacitors 600F150JT250XT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: American Technical Ceramics Category: Capacitors Ceramic Capacitors Series: ATC 600F Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 15 pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: American Technical Ceramics Category: Capacitors Ceramic Capacitors Series: ATC 600F Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 15 pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: American Technical Ceramics Category: Capacitors Ceramic Capacitors Series: ATC 600F Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 15 pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: American Technical Ceramics
Category: Capacitors Ceramic Capacitors
Series: ATC 600F
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 15 pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - 600F150JT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600F150JT250XT
Ceramic Capacitors 600F150JT250XT
CAP CER 15PF 250V C0G/NP0 0805

CAP CER 15PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 600F150JT250XT
Product Name Capacitors Ceramic Capacitors Ceramic Capacitors
Capacitance Range 1.50E-5 microF 1.50E-5 microF
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details