American Technical Ceramics Corp. Ceramic Capacitors - 600F100JT250XT 600F100JT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006512-600F100JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006512-600F100JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F100JT250XT - 1006512-600F100JT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F100JT250XT
1006512-600F100JT250XT
Ceramic Capacitors - 600F100JT250XT 1006512-600F100JT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1006512-600F100JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1006512-600F100JT250XT
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 600F100JT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600F100JT250XT
Ceramic Capacitors 600F100JT250XT
CAP CER 10PF 250V C0G/NP0 0805

CAP CER 10PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1006512-600F100JT250XT 600F100JT250XT
Product Name Ceramic Capacitors - 600F100JT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1162-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details