American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 600F0R4BT250XT

Description
Win Source Part Number: 1114117-600F0R4BT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.4 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F0R4BTDRB,ATC600F 0R4BT250XT,600F0R4BT ,1284-1858-6,1284-18 58-2,600F0R4BT250XT\ \4000,1284-1858-1,60 0F0R4BT-ND,600F0R4BT DRN
Request a Quote Datasheet
Description
Win Source Part Number: 1114117-600F0R4BT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.4 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F0R4BTDRB,ATC600F 0R4BT250XT,600F0R4BT ,1284-1858-6,1284-18 58-2,600F0R4BT250XT\ \4000,1284-1858-1,60 0F0R4BT-ND,600F0R4BT DRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1114117-600F0R4BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1114117-600F0R4BT250XT
Capacitors - Ceramic Capacitors 1114117-600F0R4BT250XT
Win Source Part Number: 1114117-600F0R4BT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.4 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F0R4BTDRB,ATC600F 0R4BT250XT,600F0R4BT ,1284-1858-6,1284-18 58-2,600F0R4BT250XT\ \4000,1284-1858-1,60 0F0R4BT-ND,600F0R4BT DRN

Win Source Part Number: 1114117-600F0R4BT250XT
Category: Capacitors>Ceramic Capacitors
Series: ATC 600F
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 4,000
Capacitance: 0.4 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
Other Names: 600F0R4BTDRB,ATC600F0R4BT250XT,600F0R4BT,1284-1858-6,1284-1858-2,600F0R4BT250XT\\4000,1284-1858-1,600F0R4BT-ND,600F0R4BTDRN

Buy Now Datasheet
Ceramic Capacitors - 600F0R4BT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600F0R4BT250XT
Ceramic Capacitors 600F0R4BT250XT
CAP CER 0.4PF 250V NP0 0805

CAP CER 0.4PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1114117-600F0R4BT250XT 600F0R4BT250XT
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-7 microF 4.00E-7 microF
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details