American Technical Ceramics Corp. Ceramic Capacitors - 600F0R2BT250XT 600F0R2BT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764344-600F0R2BT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): UQCFVA0R2BAT2A; VJ0805D0R2BXPAJ; SQCFVA0R2BA71A; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764344-600F0R2BT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): UQCFVA0R2BAT2A; VJ0805D0R2BXPAJ; SQCFVA0R2BA71A; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F0R2BT250XT - 764344-600F0R2BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F0R2BT250XT
764344-600F0R2BT250XT
Ceramic Capacitors - 600F0R2BT250XT 764344-600F0R2BT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 764344-600F0R2BT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): UQCFVA0R2BAT2A; VJ0805D0R2BXPAJ; SQCFVA0R2BA71A; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 764344-600F0R2BT250XT
Series: ATC 600F
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0805
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 0.2pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: ATC 600F
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): UQCFVA0R2BAT2A; VJ0805D0R2BXPAJ; SQCFVA0R2BA71A;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 600F0R2BT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600F0R2BT250XT
Ceramic Capacitors 600F0R2BT250XT
CAP CER 0.2PF 250V NP0 0805

CAP CER 0.2PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 764344-600F0R2BT250XT 600F0R2BT250XT
Product Name Ceramic Capacitors - 600F0R2BT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.00E-7 microF 2.00E-7 microF
WVDC 250 volts 250 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Packing Method Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers