American Technical Ceramics Corp. Ceramic Capacitors - 100B6R8CT500XT 100B6R8CT500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760111-100B6R8CT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.25pF Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ137M6R8CA7WE; AQ137M6R8CA7BE; AQ147M6R8CAJME; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760111-100B6R8CT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.25pF Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ137M6R8CA7WE; AQ137M6R8CA7BE; AQ147M6R8CAJME; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B6R8CT500XT - 760111-100B6R8CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B6R8CT500XT
760111-100B6R8CT500XT
Ceramic Capacitors - 100B6R8CT500XT 760111-100B6R8CT500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 760111-100B6R8CT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.25pF Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ137M6R8CA7WE; AQ137M6R8CA7BE; AQ147M6R8CAJME; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 760111-100B6R8CT500XT
Series: Porcelain Superchip ATC 100B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Features: High Q, Low Loss, Low ESL
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 6.8pF
Tolerance: ±0.25pF
Temperature Coefficient: P90
Family Name: ATC 100 B
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.102" (2.59mm)
Alternative Parts (Cross-Reference): AQ137M6R8CA7WE; AQ137M6R8CA7BE; AQ147M6R8CAJME;
Introduction Date: March 31, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760111-100B6R8CT500XT
Product Name Ceramic Capacitors - 100B6R8CT500XT
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers