Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011888-100B6R8BT500
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Mounting: SMD (SMT)
Capacitance: 6.8 pF
Thickness: 2.5908 mm
Height: 2.59 mm
Width: 2.794 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): SQCB7M6R8CAJME; C0805C689JCGACTU; CBR08C689BCGAC; GQM22M5C2H6R8CB01L; SQCB7M6R8CATME\500; SQCB7M6R8CATME;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1011888-100B6R8BT500XT |
| Product Name | Ceramic Capacitors - 100B6R8BT500XT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 6.80E-6 microF |