American Technical Ceramics Corp. Ceramic Capacitors - 100B620GW500XT 100B620GW500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760110-100B620GW500X T Series: * Family Name: ATC 100 B Categories: Capacitors Alternative Parts (Cross-Reference): AQ147M620GAJRE; AQ147M620GAJME; AQ147M620GAJWE; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760110-100B620GW500X T Series: * Family Name: ATC 100 B Categories: Capacitors Alternative Parts (Cross-Reference): AQ147M620GAJRE; AQ147M620GAJME; AQ147M620GAJWE; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B620GW500XT - 760110-100B620GW500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B620GW500XT
760110-100B620GW500XT
Ceramic Capacitors - 100B620GW500XT 760110-100B620GW500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 760110-100B620GW500X T Series: * Family Name: ATC 100 B Categories: Capacitors Alternative Parts (Cross-Reference): AQ147M620GAJRE; AQ147M620GAJME; AQ147M620GAJWE; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 760110-100B620GW500XT
Series: *
Family Name: ATC 100 B
Categories: Capacitors
Alternative Parts (Cross-Reference): AQ147M620GAJRE; AQ147M620GAJME; AQ147M620GAJWE;
Introduction Date: March 31, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 100B620GW500XT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
100B620GW500XT
Capacitors - Ceramic Capacitors 100B620GW500XT
CAP CER 62PF 500V P90 1111

CAP CER 62PF 500V P90 1111

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 760110-100B620GW500XT 100B620GW500XT
Product Name Ceramic Capacitors - 100B620GW500XT Capacitors - Ceramic Capacitors
Technology Single-Layer
Applications High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers