American Technical Ceramics Corp. Ceramic Capacitors - 100B5R6CT500XT 100B5R6CT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020390-100B5R6CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 5.6 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M5R6BAJWE; GQM22M5C2H5R6CB01L; CBR08C569BCGAC; 12067A5R6CAT2A; SQCB7M5R6CAJME; C0805C519KBGAC7800; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020390-100B5R6CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 5.6 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M5R6BAJWE; GQM22M5C2H5R6CB01L; CBR08C569BCGAC; 12067A5R6CAT2A; SQCB7M5R6CAJME; C0805C519KBGAC7800; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B5R6CT500XT - 1020390-100B5R6CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B5R6CT500XT
1020390-100B5R6CT500XT
Ceramic Capacitors - 100B5R6CT500XT 1020390-100B5R6CT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020390-100B5R6CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 5.6 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M5R6BAJWE; GQM22M5C2H5R6CB01L; CBR08C569BCGAC; 12067A5R6CAT2A; SQCB7M5R6CAJME; C0805C519KBGAC7800; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020390-100B5R6CT500XT
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Mounting: SMD (SMT)
Capacitance: 5.6 pF
Thickness: 2.5908 mm
Height: 2.59 mm
Width: 2.794 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): AQ147M5R6BAJWE; GQM22M5C2H5R6CB01L; CBR08C569BCGAC; 12067A5R6CAT2A; SQCB7M5R6CAJME; C0805C519KBGAC7800;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1020390-100B5R6CT500XT
Product Name Ceramic Capacitors - 100B5R6CT500XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers