American Technical Ceramics Corp. Ceramic Capacitors - 100B3R9CT500XT 100B3R9CT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202456-100B3R9CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Capacitance: 3.9 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Max Operating Temperature: 175 °C Case Code (Metric): 2828
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202456-100B3R9CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Capacitance: 3.9 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Max Operating Temperature: 175 °C Case Code (Metric): 2828
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B3R9CT500XT - 1202456-100B3R9CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B3R9CT500XT
1202456-100B3R9CT500XT
Ceramic Capacitors - 100B3R9CT500XT 1202456-100B3R9CT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202456-100B3R9CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Capacitance: 3.9 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Max Operating Temperature: 175 °C Case Code (Metric): 2828

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202456-100B3R9CT500XT
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Capacitance: 3.9 pF
Thickness: 2.5908 mm
Height: 2.59 mm
Width: 2.794 mm
Categories: Ceramic Capacitors
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Max Operating Temperature: 175 °C
Case Code (Metric): 2828

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1202456-100B3R9CT500XT
Product Name Ceramic Capacitors - 100B3R9CT500XT
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers