American Technical Ceramics Corp. Ceramic Capacitors - 100B3R9BT500XT1K 100B3R9BT500XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 904912-100B3R9BT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100B3R9BT500XT1 KDKR, 1284-1501-2, 1284-1501-1, 1284-1501-6-ND, 1284-100B3R9BT500XT1 KTR, 1284-1501-6, 100B3R9BT500XT\\500, 100B3R9BT500XT/500, 100B3R9BT500XT, 1284-100B3R9BT500XT1 KCT, 1284-1501-2-ND, ATC100B3R9BT500XT, 1284-1501-1-ND
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 904912-100B3R9BT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100B3R9BT500XT1 KDKR, 1284-1501-2, 1284-1501-1, 1284-1501-6-ND, 1284-100B3R9BT500XT1 KTR, 1284-1501-6, 100B3R9BT500XT\\500, 100B3R9BT500XT/500, 100B3R9BT500XT, 1284-100B3R9BT500XT1 KCT, 1284-1501-2-ND, ATC100B3R9BT500XT, 1284-1501-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B3R9BT500XT1K - 904912-100B3R9BT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B3R9BT500XT1K
904912-100B3R9BT500XT1K
Ceramic Capacitors - 100B3R9BT500XT1K 904912-100B3R9BT500XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 904912-100B3R9BT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100B3R9BT500XT1 KDKR, 1284-1501-2, 1284-1501-1, 1284-1501-6-ND, 1284-100B3R9BT500XT1 KTR, 1284-1501-6, 100B3R9BT500XT\\500, 100B3R9BT500XT/500, 100B3R9BT500XT, 1284-100B3R9BT500XT1 KCT, 1284-1501-2-ND, ATC100B3R9BT500XT, 1284-1501-1-ND

Manufacturer: American Technical Ceramics
Win Source Part Number: 904912-100B3R9BT500XT1K
Series: Porcelain Superchip® ATC 100B
Operating Temperature Range: -55°C ~ 175°C
Features: ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-100B3R9BT500XT1KDKR, 1284-1501-2, 1284-1501-1, 1284-1501-6-ND, 1284-100B3R9BT500XT1KTR, 1284-1501-6, 100B3R9BT500XT\\500, 100B3R9BT500XT/500, 100B3R9BT500XT, 1284-100B3R9BT500XT1KCT, 1284-1501-2-ND, ATC100B3R9BT500XT, 1284-1501-1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 904912-100B3R9BT500XT1K
Product Name Ceramic Capacitors - 100B3R9BT500XT1K
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details