American Technical Ceramics Corp. Ceramic Capacitors - 100B2R4BT500XT 100B2R4BT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008344-100B2R4BT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 2.4 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): GQM22M5C2H2R4BB01L; GJM1555C1H2R4BB01D; UVK105CH2R4JW-F; GJM1555C1H2R4CB01D; 08052U2R4BAT2A; 04025U2R4BAT2A; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008344-100B2R4BT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 2.4 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): GQM22M5C2H2R4BB01L; GJM1555C1H2R4BB01D; UVK105CH2R4JW-F; GJM1555C1H2R4CB01D; 08052U2R4BAT2A; 04025U2R4BAT2A; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B2R4BT500XT - 1008344-100B2R4BT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B2R4BT500XT
1008344-100B2R4BT500XT
Ceramic Capacitors - 100B2R4BT500XT 1008344-100B2R4BT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008344-100B2R4BT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 2.4 pF Thickness: 2.5908 mm Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): GQM22M5C2H2R4BB01L; GJM1555C1H2R4BB01D; UVK105CH2R4JW-F; GJM1555C1H2R4CB01D; 08052U2R4BAT2A; 04025U2R4BAT2A; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008344-100B2R4BT500XT
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Mounting: SMD (SMT)
Capacitance: 2.4 pF
Thickness: 2.5908 mm
Height: 2.59 mm
Width: 2.79 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): GQM22M5C2H2R4BB01L; GJM1555C1H2R4BB01D; UVK105CH2R4JW-F; GJM1555C1H2R4CB01D; 08052U2R4BAT2A; 04025U2R4BAT2A;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1008344-100B2R4BT500XT
Product Name Ceramic Capacitors - 100B2R4BT500XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.40E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details