American Technical Ceramics Corp. Ceramic Capacitors - 100B0R8BT500XT 100B0R8BT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157427-100B0R8BT500 XT Termination: SMD/SMT Length: 2.79 mm Capacitance: 800 fF Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 1111 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Max Operating Temperature: 175 °C Case Code (Metric): 2828
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157427-100B0R8BT500 XT Termination: SMD/SMT Length: 2.79 mm Capacitance: 800 fF Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 1111 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Max Operating Temperature: 175 °C Case Code (Metric): 2828
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B0R8BT500XT - 1157427-100B0R8BT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B0R8BT500XT
1157427-100B0R8BT500XT
Ceramic Capacitors - 100B0R8BT500XT 1157427-100B0R8BT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157427-100B0R8BT500 XT Termination: SMD/SMT Length: 2.79 mm Capacitance: 800 fF Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 1111 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Max Operating Temperature: 175 °C Case Code (Metric): 2828

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157427-100B0R8BT500XT
Termination: SMD/SMT
Length: 2.79 mm
Capacitance: 800 fF
Height: 2.59 mm
Width: 2.79 mm
Categories: Ceramic Capacitors
Case / Package: 1111
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Max Operating Temperature: 175 °C
Case Code (Metric): 2828

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1157427-100B0R8BT500XT
Product Name Ceramic Capacitors - 100B0R8BT500XT
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details