Manufacturer: American Technical Ceramics
Win Source Part Number: 760099-100B0R6BT500X
Series: Porcelain Superchip ATC 100B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Features: High Q, Low Loss, Low ESL
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 0.6pF
Tolerance: ±0.1pF
Temperature Coefficient: P90
Family Name: ATC 100 B
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.102" (2.59mm)
Alternative Parts (Cross-Reference): AQ137M0R6BA7BE; AQ137M0R6BA7RE; AQ137M0R6BA1RE;
Introduction Date: March 31, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760099-100B0R6BT500XT |
| Product Name | Ceramic Capacitors - 100B0R6BT500XT |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |