Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177809-100B0R1BT500
Termination: SMD/SMT
Length: 2.79 mm
Capacitance: 100 fF
Height: 2.59 mm
Width: 2.79 mm
Categories: Custom Parts
Case / Package: 1111
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Max Operating Temperature: 175 °C
Case Code (Metric): 2828
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177809-100B0R1BT500XT |
| Product Name | Custom Parts - Custom Parts (0 - A) - 100B0R1BT500XT |