CAP CER 3.9PF 150V P90 0505
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A3R9CW150XT1K |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Applications | High Frequency; RF / Microwave; Bypass |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |