Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034183-100A390JW150
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.397 mm
Mounting: SMD (SMT)
Capacitance: 39 pF
Tolerance: 5 %
Thickness: 1.4478 mm
Height: 1.45 mm
Width: 1.397 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Alternative Parts (Cross-Reference): C0805C390JCGACTU; C0805X390JCGACTU; 08052U390JAT2A; 08055U390JAT2A; 12102U390JAT2A; GQM22M5C2H390JB01L;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 150 V
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1034183-100A390JW150XT |
| Product Name | Ceramic Capacitors - 100A390JW150XT |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.90E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |