American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 100A2R2BW150XT1K

Description
Win Source Part Number: 1314688-100A2R2BW150 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314688-100A2R2BW150 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1314688-100A2R2BW150XT1K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314688-100A2R2BW150XT1K
Capacitors - Ceramic Capacitors 1314688-100A2R2BW150XT1K
Win Source Part Number: 1314688-100A2R2BW150 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant

Win Source Part Number: 1314688-100A2R2BW150XT1K
Category: Capacitors>Ceramic Capacitors
Series: Porcelain Superchip® ATC 100A
Features: High Q, Low Loss, Low ESL
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance: 2.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: P90
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - 100A2R2BW150XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
100A2R2BW150XT1K
Ceramic Capacitors 100A2R2BW150XT1K
CAP CER 2.2PF 150V P90 0505

CAP CER 2.2PF 150V P90 0505

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1314688-100A2R2BW150XT1K 100A2R2BW150XT1K
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-6 microF 2.20E-6 microF
WVDC 150 volts 150 volts
WVAC 150 volts 150 volts
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers