American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 100A270JT150XT1K

Description
Win Source Part Number: 1315783-100A270JT150 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics
Request a Quote Datasheet
Description
Win Source Part Number: 1315783-100A270JT150 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1315783-100A270JT150XT1K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315783-100A270JT150XT1K
Capacitors - Ceramic Capacitors 1315783-100A270JT150XT1K
Win Source Part Number: 1315783-100A270JT150 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics

Win Source Part Number: 1315783-100A270JT150XT1K
Category: Capacitors>Ceramic Capacitors
Series: Porcelain Superchip® ATC 100A
Features: High Q, Low Loss, Low ESL
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 150V
Temperature Coefficient: P90
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1315783-100A270JT150XT1K
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers