CAP CER 1.5PF 150V P90 0505
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A1R5BP150XT |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |