American Technical Ceramics Corp. Ceramic Capacitors - 100A1R0BW150XT 100A1R0BW150XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000767-100A1R0BW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.1pF Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000767-100A1R0BW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.1pF Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A1R0BW150XT - 1000767-100A1R0BW150XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A1R0BW150XT
1000767-100A1R0BW150XT
Ceramic Capacitors - 100A1R0BW150XT 1000767-100A1R0BW150XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1000767-100A1R0BW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.1pF Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1000767-100A1R0BW150XT
Packaging: Reel - TR
Features: High Q, Low Loss, Low ESL
Voltage Rating: 150V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 1pF
Tolerance: ±0.1pF
Temperature Coefficient: P90
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000767-100A1R0BW150XT
Product Name Ceramic Capacitors - 100A1R0BW150XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-6 microF
WVDC 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers