American Technical Ceramics Corp. Ceramic Capacitors - 100A101JW150XT1K 100A101JW150XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 853588-100A101JW150X T1K Series: Porcelain Superchip® ATC 100A Features: 100 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100A101JW150XT1 KCT, 1284-1489-2-ND, 1284-1489-1-ND, 100A101JW150XT, 1284-1489-6-ND, 100A101JW150XT/500, 100A101JW150XT\\500, ATC100A101JW150XT, 1284-100A101JW150XT1 KDKR, 1284-100A101JW150XT1 KTR, 1284-1489-1, 1284-1489-2, 1284-1489-6
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 853588-100A101JW150X T1K Series: Porcelain Superchip® ATC 100A Features: 100 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100A101JW150XT1 KCT, 1284-1489-2-ND, 1284-1489-1-ND, 100A101JW150XT, 1284-1489-6-ND, 100A101JW150XT/500, 100A101JW150XT\\500, ATC100A101JW150XT, 1284-100A101JW150XT1 KDKR, 1284-100A101JW150XT1 KTR, 1284-1489-1, 1284-1489-2, 1284-1489-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A101JW150XT1K - 853588-100A101JW150XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A101JW150XT1K
853588-100A101JW150XT1K
Ceramic Capacitors - 100A101JW150XT1K 853588-100A101JW150XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 853588-100A101JW150X T1K Series: Porcelain Superchip® ATC 100A Features: 100 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100A101JW150XT1 KCT, 1284-1489-2-ND, 1284-1489-1-ND, 100A101JW150XT, 1284-1489-6-ND, 100A101JW150XT/500, 100A101JW150XT\\500, ATC100A101JW150XT, 1284-100A101JW150XT1 KDKR, 1284-100A101JW150XT1 KTR, 1284-1489-1, 1284-1489-2, 1284-1489-6

Manufacturer: American Technical Ceramics
Win Source Part Number: 853588-100A101JW150XT1K
Series: Porcelain Superchip® ATC 100A
Features: 100 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-100A101JW150XT1KCT, 1284-1489-2-ND, 1284-1489-1-ND, 100A101JW150XT, 1284-1489-6-ND, 100A101JW150XT/500, 100A101JW150XT\\500, ATC100A101JW150XT, 1284-100A101JW150XT1KDKR, 1284-100A101JW150XT1KTR, 1284-1489-1, 1284-1489-2, 1284-1489-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 853588-100A101JW150XT1K
Product Name Ceramic Capacitors - 100A101JW150XT1K
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details