American Technical Ceramics Corp. Ceramic Capacitors - 100A101JT150XT1K 100A101JT150XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 904898-100A101JT150X T1K Series: Porcelain Superchip® ATC 100A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1524-6-ND, 1284-1524-2-ND, 1284-1524-1-ND, 1284-100A101JT150XT1 KDKR, 100A101JT150XT, 1284-100A101JT150XT1 KCT, 100A101JT150XT/500, 1284-1524-2, ATC100A101JT150XT, 1284-1524-1, 100A101JT150XT\\500, 1284-1524-6, 1284-100A101JT150XT1 KTR
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 904898-100A101JT150X T1K Series: Porcelain Superchip® ATC 100A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1524-6-ND, 1284-1524-2-ND, 1284-1524-1-ND, 1284-100A101JT150XT1 KDKR, 100A101JT150XT, 1284-100A101JT150XT1 KCT, 100A101JT150XT/500, 1284-1524-2, ATC100A101JT150XT, 1284-1524-1, 100A101JT150XT\\500, 1284-1524-6, 1284-100A101JT150XT1 KTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A101JT150XT1K - 904898-100A101JT150XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A101JT150XT1K
904898-100A101JT150XT1K
Ceramic Capacitors - 100A101JT150XT1K 904898-100A101JT150XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 904898-100A101JT150X T1K Series: Porcelain Superchip® ATC 100A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1524-6-ND, 1284-1524-2-ND, 1284-1524-1-ND, 1284-100A101JT150XT1 KDKR, 100A101JT150XT, 1284-100A101JT150XT1 KCT, 100A101JT150XT/500, 1284-1524-2, ATC100A101JT150XT, 1284-1524-1, 100A101JT150XT\\500, 1284-1524-6, 1284-100A101JT150XT1 KTR

Manufacturer: American Technical Ceramics
Win Source Part Number: 904898-100A101JT150XT1K
Series: Porcelain Superchip® ATC 100A
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
Package: 0505 (1313 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-1524-6-ND, 1284-1524-2-ND, 1284-1524-1-ND, 1284-100A101JT150XT1KDKR, 100A101JT150XT, 1284-100A101JT150XT1KCT, 100A101JT150XT/500, 1284-1524-2, ATC100A101JT150XT, 1284-1524-1, 100A101JT150XT\\500, 1284-1524-6, 1284-100A101JT150XT1KTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 904898-100A101JT150XT1K
Product Name Ceramic Capacitors - 100A101JT150XT1K
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers