American Technical Ceramics Corp. Ceramic Capacitors - 100A100JT150XT 100A100JT150XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959732-100A100JT150X T Termination: SMD/SMT Voltage Rating: 150 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Thickness: 1.4478 mm Height: 1.45 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): AQ12EM100JAJWE; C1206C100JDGACTU; C1206C100JGGACTU; C1812C100JHGACTU; 1206GA100JAT1A; GQM22M5C2H100JB01L; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959732-100A100JT150X T Termination: SMD/SMT Voltage Rating: 150 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Thickness: 1.4478 mm Height: 1.45 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): AQ12EM100JAJWE; C1206C100JDGACTU; C1206C100JGGACTU; C1812C100JHGACTU; 1206GA100JAT1A; GQM22M5C2H100JB01L; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A100JT150XT - 959732-100A100JT150XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A100JT150XT
959732-100A100JT150XT
Ceramic Capacitors - 100A100JT150XT 959732-100A100JT150XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959732-100A100JT150X T Termination: SMD/SMT Voltage Rating: 150 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Thickness: 1.4478 mm Height: 1.45 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): AQ12EM100JAJWE; C1206C100JDGACTU; C1206C100JGGACTU; C1812C100JHGACTU; 1206GA100JAT1A; GQM22M5C2H100JB01L; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959732-100A100JT150XT
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.397 mm
Mounting: SMD (SMT)
Capacitance: 10 pF
Tolerance: 5 %
Thickness: 1.4478 mm
Height: 1.45 mm
Width: 1.4 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Alternative Parts (Cross-Reference): AQ12EM100JAJWE; C1206C100JDGACTU; C1206C100JGGACTU; C1812C100JHGACTU; 1206GA100JAT1A; GQM22M5C2H100JB01L;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 150 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 959732-100A100JT150XT
Product Name Ceramic Capacitors - 100A100JT150XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers