American Sensor Technologies, Inc. - AST Solid State Pressure Switch Model 1000 10,000 PSI NC

Description
The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged with heavy duty relay contacts, as well as high electrical isolation, this pressure switch is built to handle a variety of applications. The Model 1000 is ideal for applications that require consistent repeatability, excellent long-term stability, trouble free operation, long life and high performance. The competitive pricing set for the Model 1000 in no way diminishes its performance.
Datasheet
Description
The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged with heavy duty relay contacts, as well as high electrical isolation, this pressure switch is built to handle a variety of applications. The Model 1000 is ideal for applications that require consistent repeatability, excellent long-term stability, trouble free operation, long life and high performance. The competitive pricing set for the Model 1000 in no way diminishes its performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Pressure Switch - Model 1000 10,000 PSI NC - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Solid State Pressure Switch
Model 1000 10,000 PSI NC
Solid State Pressure Switch Model 1000 10,000 PSI NC
The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged with heavy duty relay contacts, as well as high electrical isolation, this pressure switch is built to handle a variety of applications. The Model 1000 is ideal for applications that require consistent repeatability, excellent long-term stability, trouble free operation, long life and high performance. The competitive pricing set for the Model 1000 in no way diminishes its performance.

The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points. Packaged with heavy duty relay contacts, as well as high electrical isolation, this pressure switch is built to handle a variety of applications. The Model 1000 is ideal for applications that require consistent repeatability, excellent long-term stability, trouble free operation, long life and high performance. The competitive pricing set for the Model 1000 in no way diminishes its performance.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number Model 1000 10,000 PSI NC
Product Name Solid State Pressure Switch
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge; Compound (optional feature)
Media Liquid; Gas
Working Pressure Range 0.0 to 7500 psi (0.0 to 5278 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220686-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1457-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers