American Sensor Technologies, Inc. - AST Semiconductor Pressure Transmitter AST4900 50 PSI

Description
The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.
Datasheet
Description
The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Pressure Transmitter - AST4900 50 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Semiconductor Pressure Transmitter
AST4900 50 PSI
Semiconductor Pressure Transmitter AST4900 50 PSI
The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.

The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4900 50 PSI
Product Name Semiconductor Pressure Transmitter
Device Category Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213111-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors - 2133331 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details