American Sensor Technologies, Inc. - AST Absolute Pressure Transmitter AST4710 15 PSIA

Description
The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure sensor. Supplied with various pressure port, output and electrical connection options, the AST4710 is well-suited for a variety of applications across many industries.
Datasheet
Description
The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure sensor. Supplied with various pressure port, output and electrical connection options, the AST4710 is well-suited for a variety of applications across many industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Pressure Transmitter - AST4710 15 PSIA - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Absolute Pressure Transmitter
AST4710 15 PSIA
Absolute Pressure Transmitter AST4710 15 PSIA
The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure sensor. Supplied with various pressure port, output and electrical connection options, the AST4710 is well-suited for a variety of applications across many industries.

The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure sensor. Supplied with various pressure port, output and electrical connection options, the AST4710 is well-suited for a variety of applications across many industries.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4710 15 PSIA
Product Name Absolute Pressure Transmitter
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Utilizes MEMS
Measurement Type Gauge; Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details