American Sensor Technologies, Inc. - AST Explosion-Proof Pressure Transmitter AST46HA 100 PSIS

Description
The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.
Datasheet
Description
The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Transmitter - AST46HA 100 PSIS - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Explosion-Proof Pressure Transmitter
AST46HA 100 PSIS
Explosion-Proof Pressure Transmitter AST46HA 100 PSIS
The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.

The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST46HA 100 PSIS
Product Name Explosion-Proof Pressure Transmitter
Device Category Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Compound (optional feature); Sealed
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data