American Sensor Technologies, Inc. - AST Pressure/Level Sensor AST4520 7.5 PSI Flush

Description
The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is offered with pressure ranges from 0-5 to 0-15 PSIG. The AST4520 steel cage front end design allows for proper flow of media while keeping the sensor at the bottom of the tank or well. With an engraved 316L housing and Kynar PVDF cable, this sensor is built to handle the toughest environments.
Datasheet
Description
The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is offered with pressure ranges from 0-5 to 0-15 PSIG. The AST4520 steel cage front end design allows for proper flow of media while keeping the sensor at the bottom of the tank or well. With an engraved 316L housing and Kynar PVDF cable, this sensor is built to handle the toughest environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Level Sensor - AST4520 7.5 PSI Flush - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Pressure/Level Sensor
AST4520 7.5 PSI Flush
Pressure/Level Sensor AST4520 7.5 PSI Flush
The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is offered with pressure ranges from 0-5 to 0-15 PSIG. The AST4520 steel cage front end design allows for proper flow of media while keeping the sensor at the bottom of the tank or well. With an engraved 316L housing and Kynar PVDF cable, this sensor is built to handle the toughest environments.

The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is offered with pressure ranges from 0-5 to 0-15 PSIG. The AST4520 steel cage front end design allows for proper flow of media while keeping the sensor at the bottom of the tank or well. With an engraved 316L housing and Kynar PVDF cable, this sensor is built to handle the toughest environments.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Level Sensors
Product Number AST4520 7.5 PSI Flush
Product Name Pressure/Level Sensor
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 2768 inch (0.0 to 70307 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent; Frequency / Modulated Frequency (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Submersible Ceramic Capacitance Level Sensor - HPT613-S - Holykell Technology Company Limited
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 7874 inch (0.0 to 200000 mm)
Media Type Liquid
View Details
Measurement - Level - ultrasonic - 159300156 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details