American Sensor Technologies, Inc. - AST Pressure/Level Sensor AST4500 25 PSI

Description
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.
Datasheet
Description
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Level Sensor - AST4500 25 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Pressure/Level Sensor
AST4500 25 PSI
Pressure/Level Sensor AST4500 25 PSI
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

Supplier's Site Datasheet
Pressure/Level Sensor - AST4500 25 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Pressure/Level Sensor
AST4500 25 PSI
Pressure/Level Sensor AST4500 25 PSI
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST American Sensor Technologies, Inc. - AST
Product Category Level Sensors Level Sensors
Product Number AST4500 25 PSI AST4500 25 PSI
Product Name Pressure/Level Sensor Pressure/Level Sensor
Device Classification Sensor Only; Transmitter Sensor Only; Transmitter
Measuring Range 0.0 to 138 inch (0.0 to 3515 mm) 0.0 to 208 inch (0.0 to 5283 mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Maximum Operating Pressure 5 psi (3.52 m H2O) 10 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details