The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | AST4400 100 PSIG |
| Product Name | IS Pressure Transmitter with Single Seal |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Pressure Measurement | Gauge; Compound (optional feature); Sealed (optional feature) |
| Material | Liquid; Gas |
| Features | Temperature Compensated |
| Switch Point Range | 0.0 to 25 psi (0.0 to 17.59 m H2O) |