American Sensor Technologies, Inc. - AST Non-Incendive Pressure Transmitter AST4300 7,500 PSIG

Description
The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of applications. The AST4300 pressure transmitter is also available with CSA Single Seal Approval.
Datasheet
Description
The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of applications. The AST4300 pressure transmitter is also available with CSA Single Seal Approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Incendive Pressure Transmitter - AST4300 7,500 PSIG - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Non-Incendive Pressure Transmitter
AST4300 7,500 PSIG
Non-Incendive Pressure Transmitter AST4300 7,500 PSIG
The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of applications. The AST4300 pressure transmitter is also available with CSA Single Seal Approval.

The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of applications. The AST4300 pressure transmitter is also available with CSA Single Seal Approval.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Switches
Product Number AST4300 7,500 PSIG
Product Name Non-Incendive Pressure Transmitter
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Pressure Measurement Gauge; Compound (optional feature); Sealed (optional feature)
Material Liquid; Gas
Features Temperature Compensated
Switch Point Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

130P NEMA 4 & 13 Pressure Switch/Tamper Resistant -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 350psi Pressure Switch, NC, 12" PS80-K1-0248 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details