American Sensor Technologies, Inc. - AST 0.1% Pressure Transmitter AST20HA AST20HA 3,000 PSI

Description
The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own league of high performance pressure sensing at an affordable price.
Datasheet
Description
The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own league of high performance pressure sensing at an affordable price.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1% Pressure Transmitter AST20HA - AST20HA 3,000 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
0.1% Pressure Transmitter AST20HA
AST20HA 3,000 PSI
0.1% Pressure Transmitter AST20HA AST20HA 3,000 PSI
The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own league of high performance pressure sensing at an affordable price.

The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own league of high performance pressure sensing at an affordable price.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST20HA 3,000 PSI
Product Name 0.1% Pressure Transmitter AST20HA
Device Category Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038705-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details