American Sensor Technologies, Inc. - AST Battery Powered Digital Pressure Gauge AG100 500 PSI

Description
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.
Datasheet
Description
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Powered Digital Pressure Gauge - AG100 500 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Battery Powered Digital Pressure Gauge
AG100 500 PSI
Battery Powered Digital Pressure Gauge AG100 500 PSI
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.

The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AG100 500 PSI
Product Name Battery Powered Digital Pressure Gauge
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature)
Media Liquid
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details