Bevelled Edge Internal Rings
| American Ring | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Name | Tapered Section Retaining Rings 5002 Series |
| Ring Type | Internal |
| Ring Style | Beveled |
| Design Units | Inch; Metric |
| Housing Diameter | 1.11 to 10.92 inch (28.22 to 277 mm) |