American Reliance, Inc. DC Power Supply SPS10-600

Description
The SPS10-600 is a 6600 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10 V Current: 600 A Poewr: 6.6 kW Ripple(mVrms): 40 Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting Remote Sensing to compensate for measurement errors due to large line drops
Datasheet
Description
The SPS10-600 is a 6600 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10 V Current: 600 A Poewr: 6.6 kW Ripple(mVrms): 40 Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting Remote Sensing to compensate for measurement errors due to large line drops
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SPS10-600 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SPS10-600
DC Power Supply SPS10-600
The SPS10-600 is a 6600 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10 V Current: 600 A Poewr: 6.6 kW Ripple(mVrms): 40 Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting Remote Sensing to compensate for measurement errors due to large line drops

The SPS10-600 is a 6600 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 10 V
  • Current: 600 A
  • Poewr: 6.6 kW
  • Ripple(mVrms): 40
  • Closed-case Calibration
  • Programmable Protection
  • Full Front Panel Control
  • GPIB IEEE-488/RS-232 (Standard)
  • Ethernet and USB Available
  • High Efficiency and Power Factor
  • Standard 19” rack mounting
  • Closed-case Calibration
  • Programmable Protection
  • Full Front Panel Control
  • GPIB IEEE-488/RS-232 (Standard)
  • Ethernet and USB Available
  • High Efficiency and Power Factor
  • Standard 19” rack mounting
  • Remote Sensing to compensate for measurement errors due to large line drops
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SPS10-600
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1457-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers