American Reliance, Inc. DC Power Supply PPS-2322

Description
The PPS-2322 is a 232 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 32V Current: 2A Power: 232 The Amrel PPS-2322 offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment. The PPS-2322 comes standard with a GPIB interface. The unit comes standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.
Description
The PPS-2322 is a 232 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 32V Current: 2A Power: 232 The Amrel PPS-2322 offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment. The PPS-2322 comes standard with a GPIB interface. The unit comes standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PPS-2322 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PPS-2322
DC Power Supply PPS-2322
The PPS-2322 is a 232 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 32V Current: 2A Power: 232 The Amrel PPS-2322 offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment. The PPS-2322 comes standard with a GPIB interface. The unit comes standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.

The PPS-2322 is a 232 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 32V
  • Current: 2A
  • Power: 232

The Amrel PPS-2322 offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment.

The PPS-2322 comes standard with a GPIB interface. The unit comes standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PPS-2322
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details