American Reliance, Inc. DC Power Supply PPS-2019

Description
The PPS-2019 is a 250 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: AC Input-One rear panel mounted switch permits operation of 115 or 230(240) Vac line voltage Input Current: 3A @ 115 VAC; 1.5A @ 230 VAC Fuse Rating-AC Input is protected by a rear panel mounted fuse 5A @ 115 VAC 2.5A @ 230 VAC Amplitude: 115/230 Vac ±10% or 240 Vac ±10% Frequency: 50 to 60 Hz Maximum VA: 340VA Maximum Power: 270W Peak Inrush Current: 60A DC Output Maximum Ratings Voltage: 250V Current: 0.8A DC Output Programming Range Voltage: 0-250V Current: 0-0.8A Programming Resolution (LSB) Voltage: 80mV Current: 0.25mA OVP: 1.6V Programming Accuracy Voltage: 0.05%-2LSB Current: 0.15%-5LSB OVP: 2.4%+ 10V External Analog Programming Gain Voltage: 25V/V Current: 0.08A/V External Analog Programming Accuracy Voltage: 0.1%+160mV Current: 0.1%+1.5mA Load Effect Voltage: 0.001%+1mV Current: 0.1mA Source Effect Voltage: 1mV Current: 0.1mA PARD RMS/PK-PK (20Hz-20MHz) with output ungrounded Voltage: 2mVrms/10mVp-p Current: 0.2mArms Temperature Coefficient Voltage: 100ppm/°C Current: 200ppm/° C Drift (Stability) Voltage: 0.1%+20mV Current: 0.1%+0.5mA Load Transient Response Recovery Time: 50us Programming Up/Down Speed Tup/Tdn: 200ms/300ms LSB: 250ms/400ms Readback Resolution Voltage: 80mV Current: 0.25mA Readback Accuracy Voltage: 0.1%+2LSB Current: 0.2%+5LSB Readback Temperature Coefficient Voltage: 100ppm+80mV Current: 200ppm+0.5mA Output Isolation ±500Vdc Temperature Ratings Operating: 0° to 50°C Storage: -40°C to 70°C GPIB Interface Capability SH1, AH1, T6, TE0, L4, LE0, RL1, SR0, PP0, DC1, DT0, C0, E1 The Amrel PPS-2019 is a 250V, 0.8A, 270W DC Power Supply. The Programmable Power Supply Series from American Reliance Inc. offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment. The PPS Series come standard with a GPIB interface and a three-year warranty. Plus, all units come standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.
Description
The PPS-2019 is a 250 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: AC Input-One rear panel mounted switch permits operation of 115 or 230(240) Vac line voltage Input Current: 3A @ 115 VAC; 1.5A @ 230 VAC Fuse Rating-AC Input is protected by a rear panel mounted fuse 5A @ 115 VAC 2.5A @ 230 VAC Amplitude: 115/230 Vac ±10% or 240 Vac ±10% Frequency: 50 to 60 Hz Maximum VA: 340VA Maximum Power: 270W Peak Inrush Current: 60A DC Output Maximum Ratings Voltage: 250V Current: 0.8A DC Output Programming Range Voltage: 0-250V Current: 0-0.8A Programming Resolution (LSB) Voltage: 80mV Current: 0.25mA OVP: 1.6V Programming Accuracy Voltage: 0.05%-2LSB Current: 0.15%-5LSB OVP: 2.4%+ 10V External Analog Programming Gain Voltage: 25V/V Current: 0.08A/V External Analog Programming Accuracy Voltage: 0.1%+160mV Current: 0.1%+1.5mA Load Effect Voltage: 0.001%+1mV Current: 0.1mA Source Effect Voltage: 1mV Current: 0.1mA PARD RMS/PK-PK (20Hz-20MHz) with output ungrounded Voltage: 2mVrms/10mVp-p Current: 0.2mArms Temperature Coefficient Voltage: 100ppm/°C Current: 200ppm/° C Drift (Stability) Voltage: 0.1%+20mV Current: 0.1%+0.5mA Load Transient Response Recovery Time: 50us Programming Up/Down Speed Tup/Tdn: 200ms/300ms LSB: 250ms/400ms Readback Resolution Voltage: 80mV Current: 0.25mA Readback Accuracy Voltage: 0.1%+2LSB Current: 0.2%+5LSB Readback Temperature Coefficient Voltage: 100ppm+80mV Current: 200ppm+0.5mA Output Isolation ±500Vdc Temperature Ratings Operating: 0° to 50°C Storage: -40°C to 70°C GPIB Interface Capability SH1, AH1, T6, TE0, L4, LE0, RL1, SR0, PP0, DC1, DT0, C0, E1 The Amrel PPS-2019 is a 250V, 0.8A, 270W DC Power Supply. The Programmable Power Supply Series from American Reliance Inc. offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment. The PPS Series come standard with a GPIB interface and a three-year warranty. Plus, all units come standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PPS-2019 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PPS-2019
DC Power Supply PPS-2019
The PPS-2019 is a 250 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: AC Input-One rear panel mounted switch permits operation of 115 or 230(240) Vac line voltage Input Current: 3A @ 115 VAC; 1.5A @ 230 VAC Fuse Rating-AC Input is protected by a rear panel mounted fuse 5A @ 115 VAC 2.5A @ 230 VAC Amplitude: 115/230 Vac ±10% or 240 Vac ±10% Frequency: 50 to 60 Hz Maximum VA: 340VA Maximum Power: 270W Peak Inrush Current: 60A DC Output Maximum Ratings Voltage: 250V Current: 0.8A DC Output Programming Range Voltage: 0-250V Current: 0-0.8A Programming Resolution (LSB) Voltage: 80mV Current: 0.25mA OVP: 1.6V Programming Accuracy Voltage: 0.05%-2LSB Current: 0.15%-5LSB OVP: 2.4%+ 10V External Analog Programming Gain Voltage: 25V/V Current: 0.08A/V External Analog Programming Accuracy Voltage: 0.1%+160mV Current: 0.1%+1.5mA Load Effect Voltage: 0.001%+1mV Current: 0.1mA Source Effect Voltage: 1mV Current: 0.1mA PARD RMS/PK-PK (20Hz-20MHz) with output ungrounded Voltage: 2mVrms/10mVp-p Current: 0.2mArms Temperature Coefficient Voltage: 100ppm/°C Current: 200ppm/° C Drift (Stability) Voltage: 0.1%+20mV Current: 0.1%+0.5mA Load Transient Response Recovery Time: 50us Programming Up/Down Speed Tup/Tdn: 200ms/300ms LSB: 250ms/400ms Readback Resolution Voltage: 80mV Current: 0.25mA Readback Accuracy Voltage: 0.1%+2LSB Current: 0.2%+5LSB Readback Temperature Coefficient Voltage: 100ppm+80mV Current: 200ppm+0.5mA Output Isolation ±500Vdc Temperature Ratings Operating: 0° to 50°C Storage: -40°C to 70°C GPIB Interface Capability SH1, AH1, T6, TE0, L4, LE0, RL1, SR0, PP0, DC1, DT0, C0, E1 The Amrel PPS-2019 is a 250V, 0.8A, 270W DC Power Supply. The Programmable Power Supply Series from American Reliance Inc. offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment. The PPS Series come standard with a GPIB interface and a three-year warranty. Plus, all units come standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.

The PPS-2019 is a 250 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

AC Input-One rear panel mounted switch permits operation of 115 or 230(240) Vac line voltage

  • Input Current: 3A @ 115 VAC; 1.5A @ 230 VAC

Fuse Rating-AC Input is protected by a rear panel mounted fuse

  • 5A @ 115 VAC
  • 2.5A @ 230 VAC
  • Amplitude: 115/230 Vac ±10% or 240 Vac ±10%
  • Frequency: 50 to 60 Hz
  • Maximum VA: 340VA
  • Maximum Power: 270W
  • Peak Inrush Current: 60A

DC Output Maximum Ratings

  • Voltage: 250V
  • Current: 0.8A

DC Output Programming Range

  • Voltage: 0-250V
  • Current: 0-0.8A

Programming Resolution (LSB)

  • Voltage: 80mV
  • Current: 0.25mA
  • OVP: 1.6V

Programming Accuracy

  • Voltage: 0.05%-2LSB
  • Current: 0.15%-5LSB
  • OVP: 2.4%+ 10V

External Analog Programming Gain

  • Voltage: 25V/V
  • Current: 0.08A/V

External Analog Programming Accuracy

  • Voltage: 0.1%+160mV
  • Current: 0.1%+1.5mA

Load Effect

  • Voltage: 0.001%+1mV
  • Current: 0.1mA

Source Effect

  • Voltage: 1mV
  • Current: 0.1mA

PARD RMS/PK-PK (20Hz-20MHz) with output ungrounded

  • Voltage: 2mVrms/10mVp-p
  • Current: 0.2mArms

Temperature Coefficient

  • Voltage: 100ppm/°C
  • Current: 200ppm/° C

Drift (Stability)

  • Voltage: 0.1%+20mV
  • Current: 0.1%+0.5mA

Load Transient Response

  • Recovery Time: 50us

Programming Up/Down Speed

  • Tup/Tdn: 200ms/300ms
  • LSB: 250ms/400ms

Readback Resolution

  • Voltage: 80mV
  • Current: 0.25mA

Readback Accuracy

  • Voltage: 0.1%+2LSB
  • Current: 0.2%+5LSB

Readback Temperature Coefficient

  • Voltage: 100ppm+80mV
  • Current: 200ppm+0.5mA

Output Isolation

  • ±500Vdc

Temperature Ratings

  • Operating: 0° to 50°C
  • Storage: -40°C to 70°C

GPIB Interface Capability

  • SH1, AH1, T6, TE0, L4, LE0, RL1, SR0, PP0, DC1, DT0, C0, E1

The Amrel PPS-2019 is a 250V, 0.8A, 270W DC Power Supply. The Programmable Power Supply Series from American Reliance Inc. offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment. The PPS Series come standard with a GPIB interface and a three-year warranty. Plus, all units come standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PPS-2019
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers