American Reliance, Inc. DC Power Supply PPS-1326

Description
The PPS-1326 is a 182 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low range (0-16 V, 0-6 A) provides high current / low voltage output High range ( 0-32 V, 0-3 A) provides low current / high voltage output Power: 182 W The PPS-1326 features constant current/constant voltage operation, over-voltage setting, over-current protection, tracking mode, remote sensing via rear panel terminal block, and GPIB programmability.
Description
The PPS-1326 is a 182 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low range (0-16 V, 0-6 A) provides high current / low voltage output High range ( 0-32 V, 0-3 A) provides low current / high voltage output Power: 182 W The PPS-1326 features constant current/constant voltage operation, over-voltage setting, over-current protection, tracking mode, remote sensing via rear panel terminal block, and GPIB programmability.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PPS-1326 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PPS-1326
DC Power Supply PPS-1326
The PPS-1326 is a 182 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low range (0-16 V, 0-6 A) provides high current / low voltage output High range ( 0-32 V, 0-3 A) provides low current / high voltage output Power: 182 W The PPS-1326 features constant current/constant voltage operation, over-voltage setting, over-current protection, tracking mode, remote sensing via rear panel terminal block, and GPIB programmability.

The PPS-1326 is a 182 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Low range (0-16 V, 0-6 A) provides high current / low voltage output
  • High range ( 0-32 V, 0-3 A) provides low current / high voltage output
  • Power: 182 W

The PPS-1326 features constant current/constant voltage operation, over-voltage setting, over-current protection, tracking mode, remote sensing via rear panel terminal block, and GPIB programmability.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PPS-1326
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details